Amphenol Industrial Circular Connector Assemblies 97-3106A-18-9P

Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3106A-18-9P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3106A-18-9P-ND
Circular Connector Assemblies 339-97-3106A-18-9P-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
connector,metal circ,str plug,size 18,2#12 & 5#16 solder pin contact,olive drab - 70108495 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 18,2#12 & 5#16 solder pin contact,olive drab
70108495
connector,metal circ,str plug,size 18,2#12 & 5#16 solder pin contact,olive drab 70108495
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 7, Pin Rohs Compliant Amphenol Industrial - 88C0882 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 7, Pin Rohs Compliant Amphenol Industrial
88C0882
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 7, Pin Rohs Compliant Amphenol Industrial 88C0882
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 7, Pin RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 7, Pin RoHS Compliant: No

Supplier's Site
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 7, Pin Rohs Compliant Amphenol Industrial - 24H2604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 7, Pin Rohs Compliant Amphenol Industrial
24H2604
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 7, Pin Rohs Compliant Amphenol Industrial 24H2604
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 7, Pin RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 7, Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3106A-18-9P-ND 70108495 88C0882
Product Name Circular Connector Assemblies connector,metal circ,str plug,size 18,2#12 & 5#16 solder pin contact,olive drab Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 7, Pin Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details