Amphenol Industrial Circular Connector Assemblies 97-3106A-14S-7P(639)

Description
MIL-5015 97 THREADED PLUG
Request a Quote Datasheet
Description
MIL-5015 97 THREADED PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3106A-14S-7P(639)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3106A-14S-7P(639)-ND
Circular Connector Assemblies 339-97-3106A-14S-7P(639)-ND
MIL-5015 97 THREADED PLUG

MIL-5015 97 THREADED PLUG

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A-14S-7P(639) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A-14S-7P(639)
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-14S-7P(639)
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
Plug Amphenol Industrial - 24H1770 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Industrial
24H1770
Plug Amphenol Industrial 24H1770
PLUG

PLUG

Supplier's Site
connector,metal circ,str plug,size 14s,3 #16 solder pin contact,clear finish - 70110548 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 14s,3 #16 solder pin contact,clear finish
70110548
connector,metal circ,str plug,size 14s,3 #16 solder pin contact,clear finish 70110548
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3106A-14S-7P(639)-ND 97-3106A-14S-7P(639) 24H1770 70110548
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Plug Amphenol Industrial connector,metal circ,str plug,size 14s,3 #16 solder pin contact,clear finish
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 500 to 700 volts 500 to 700 volts
Current Rating 13.0 amps 13.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECJ.3B.324.CYC-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 4.0 amps
View Details
2 suppliers
Cable Connectors - NCS-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Barbed tubing connector - RTU-PK-4/4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details