Amphenol Industrial Circular Connector Assemblies 97-3106A-28-16P

Description
20 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
20 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3106A-28-16P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3106A-28-16P-ND
Circular Connector Assemblies 97-3106A-28-16P-ND
20 Position Circular Connector Plug, Male Pins Solder Cup

20 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3106A-28-16P
MIL Spec Connector - MIL-DTL 5015, I 97-3106A-28-16P
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Circular Conn, Plug, 28-16, Cable; Product Range Amphenol Industrial - 93F1268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28-16, Cable; Product Range Amphenol Industrial
93F1268
Circular Conn, Plug, 28-16, Cable; Product Range Amphenol Industrial 93F1268
CIRCULAR CONN, PLUG, 28-16, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:28-16 RoHS Compliant: No

CIRCULAR CONN, PLUG, 28-16, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:28-16 RoHS Compliant: No

Supplier's Site
connector,metal circ,straight plug,size28,20 #16 solder pin contact,olive drab - 70108573 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,straight plug,size28,20 #16 solder pin contact,olive drab
70108573
connector,metal circ,straight plug,size28,20 #16 solder pin contact,olive drab 70108573
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-28-16P-ND 97-3106A-28-16P 93F1268 70108573
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Plug, 28-16, Cable; Product Range Amphenol Industrial connector,metal circ,straight plug,size28,20 #16 solder pin contact,olive drab
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers