Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-28-2P

Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Box Mt. Recp. 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A-28-2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A-28-2P
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-28-2P
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
Circular Connector Assemblies - 339-97-3102A-28-2P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3102A-28-2P-ND
Circular Connector Assemblies 339-97-3102A-28-2P-ND
MIL-5015 97 THREADED RECEPT

MIL-5015 97 THREADED RECEPT

Buy Now Datasheet
connector,metal circ,box recept,size 28,2#12 & 12#16 solder pin cont,olive drab - 70108278 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 28,2#12 & 12#16 solder pin cont,olive drab
70108278
connector,metal circ,box recept,size 28,2#12 & 12#16 solder pin cont,olive drab 70108278
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Industrial - 92C3363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Industrial
92C3363
Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Industrial 92C3363
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-28-2P 339-97-3102A-28-2P-ND 70108278 92C3363
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies connector,metal circ,box recept,size 28,2#12 & 12#16 solder pin cont,olive drab Circular Connector, Receptacle, 14 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Voltage Rating 900 volts 900 to 1250 volts
Current Rating 13.0 to 23.0 amps 13.0 to 23.0 amps
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details