17 Position Circular Connector Plug, Female Sockets Solder Cup
Connector
MIL-5015 97 THREADED
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
CIRCULAR CONNECTOR PLUG, SIZE 20, 17 POSITION, CABLE; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG,NO. OF CONTACTS:17CONTACTS;
CIRCULAR CONNECTOR PLUG SIZE 20, 17 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:17Contacts;
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3106A-20-29S-ND | 97-3106A-20-29S | 97-3106A-20-29S | 70108520 | 389866 | 93F1195 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | connector,metal circ,straight plug,size20,17 #16 solder socket cont,olive drab | Connector/Terminal/Pin | Circular Connector Plug Size 20, 17 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Geometry | Straight | Straight | ||||
| Termination | Solder | |||||
| Coupling | Threaded | Threaded |