Connector
1 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR PLUG, SIZE 18, 1POS, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-16 RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3106A-18-16S | 97-3106A-18-16S-ND | 24H2334 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 18, 1Pos, Cable; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |