Amphenol Industrial Circular Connector Assemblies 97-3106A-20-11P

Description
13 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
13 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3106A-20-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3106A-20-11P-ND
Circular Connector Assemblies 339-97-3106A-20-11P-ND
13 Position Circular Connector Plug, Male Pins Solder Cup

13 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
connector,metal circ,straight plug,size20,13 #16 solder pin contact,olive drab - 70108621 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,straight plug,size20,13 #16 solder pin contact,olive drab
70108621
connector,metal circ,straight plug,size20,13 #16 solder pin contact,olive drab 70108621
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site
Circular Connector, Plug, 13Pos, 20-11; Product Range Amphenol Industrial - 24H2636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13Pos, 20-11; Product Range Amphenol Industrial
24H2636
Circular Connector, Plug, 13Pos, 20-11; Product Range Amphenol Industrial 24H2636
CIRCULAR CONNECTOR, PLUG, 13POS, 20-11; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13POS, 20-11; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3106A-20-11P-ND 70108621 24H2636
Product Name Circular Connector Assemblies connector,metal circ,straight plug,size20,13 #16 solder pin contact,olive drab Circular Connector, Plug, 13Pos, 20-11; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Mini Receptacle - 888N-M10AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details