Amphenol Industrial Circular Connector Assemblies 97-3107A-14S-2P

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3107A-14S-2P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3107A-14S-2P-ND
Circular Connector Assemblies 97-3107A-14S-2P-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
436-97-3107A-14S-2P
13A Electronic Connector 436-97-3107A-14S-2P
4 Pos Circular Connector, 13A, MIL-DTL-5015, Solder, Straight, Al, Silver Product overview: 97-3107A-14S-2P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-3107A-14S-2P can be used for catalog matching and distributor lookup.

4 Pos Circular Connector, 13A, MIL-DTL-5015, Solder, Straight, Al, Silver Product overview: 97-3107A-14S-2P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-97-3107A-14S-2P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - 97-3107A-14S-2P - 777674-97-3107A-14S-2P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 97-3107A-14S-2P
777674-97-3107A-14S-2P
Circular Connectors - 97-3107A-14S-2P 777674-97-3107A-14S-2P
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 777674-97-3107A-14S- 2P Series: 97 Packaging: Bulk Number of Positions: 4 Operating Temperature Range: -55°C ~ 125°C Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Push-Pull Contact Finish: Silver Current Rating: 13A Orientation: N (Normal) Mounting: Free Hanging (In-Line) Shell Size - Insert: 14S-2 Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated Family Name: 97 Categories: Connectors, Interconnects Voltage Rating DC: 200VAC, 250VDC Alternative Parts (Cross-Reference): 97-3107A-14S-2P(621) ; 97-3107A-14S-2P(639) ; 97-3107A-14S-2P(946) ; 97-3107A-14S-2P(624) ; Introduction Date: November 10, 2003 ECCN: EAR99 Country of Origin: China, Germany, Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 777674-97-3107A-14S-2P
Series: 97
Packaging: Bulk
Number of Positions: 4
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Push-Pull
Contact Finish: Silver
Current Rating: 13A
Orientation: N (Normal)
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 14S-2
Shell Material, Finish: Aluminum, Olive Drab Cadmium Plated
Family Name: 97
Categories: Connectors, Interconnects
Voltage Rating DC: 200VAC, 250VDC
Alternative Parts (Cross-Reference): 97-3107A-14S-2P(621); 97-3107A-14S-2P(639) ; 97-3107A-14S-2P(946) ; 97-3107A-14S-2P(624);
Introduction Date: November 10, 2003
ECCN: EAR99
Country of Origin: China, Germany, Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 4, Pin Rohs Compliant Amphenol Industrial - 27C6338 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 4, Pin Rohs Compliant Amphenol Industrial
27C6338
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 4, Pin Rohs Compliant Amphenol Industrial 27C6338
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 4, Pin RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 4, Pin RoHS Compliant: No

Supplier's Site
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 4, Pin Rohs Compliant Amphenol Industrial - 24H9051 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 4, Pin Rohs Compliant Amphenol Industrial
24H9051
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 4, Pin Rohs Compliant Amphenol Industrial 24H9051
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 4, Pin RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 4, Pin RoHS Compliant: No

Supplier's Site
connector,metal circ,str plug,qd,size 14s,4 #16 solder pin contact,olive drab - 70108750 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,qd,size 14s,4 #16 solder pin contact,olive drab
70108750
connector,metal circ,str plug,qd,size 14s,4 #16 solder pin contact,olive drab 70108750
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3107A-14S-2P-ND 436-97-3107A-14S-2P 777674-97-3107A-14S-2P 27C6338 70108750
Product Name Circular Connector Assemblies 13A Electronic Connector Circular Connectors - 97-3107A-14S-2P Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 4, Pin Rohs Compliant Amphenol Industrial connector,metal circ,str plug,qd,size 14s,4 #16 solder pin contact,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Termination Solder Solder Cup Solder
Current Rating 13.0 amps 13.0 amps 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54670 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details