Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-18-8P

Description
5015 Solder Plug 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Plug 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A-18-8P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A-18-8P
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-18-8P
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
Unspecified Connectors - 97-3106A-18-8P - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
97-3106A-18-8P
Unspecified Connectors 97-3106A-18-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
97-3106A-18-8P
Unspecified Connectors 97-3106A-18-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3106A-18-8P
MIL Spec Connector - MIL-DTL 5015, I 97-3106A-18-8P
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Circular Connector Assemblies - 339-97-3106A-18-8P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3106A-18-8P-ND
Circular Connector Assemblies 339-97-3106A-18-8P-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial - 93F1252 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial
93F1252
Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial 93F1252
CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-8RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:18-8RoHS Compliant: No

Supplier's Site
connector,metal circ,str plug,size 18,1#12 & 7#16 solder pin contact,olive drab - 70108493 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 18,1#12 & 7#16 solder pin contact,olive drab
70108493
connector,metal circ,str plug,size 18,1#12 & 7#16 solder pin contact,olive drab 70108493
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site
Plug/Receptacle - 15986147 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
15986147
Plug/Receptacle 15986147
CIRCULAR CONNECTOR PLUG, SERIES 97, SIZE 18, 8 POSITION, CABLE, MALE PINS, UNSHIELDED, FREE-HANGING, THREADED. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG, SERIES 97, SIZE 18, 8 POSITION, CABLE, MALE PINS, UNSHIELDED, FREE-HANGING, THREADED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-18-8P 97-3106A-18-8P 97-3106A-18-8P 339-97-3106A-18-8P-ND 93F1252 70108493 15986147
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Unspecified Connectors MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Plug, Size 18, 8 Position, Cable; Product Range Amphenol Industrial connector,metal circ,str plug,size 18,1#12 & 7#16 solder pin contact,olive drab Plug/Receptacle
Gender Male / Plug Male / Plug
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1395 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CAB.M26.GLA.C52G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
View Details
2 suppliers