Amphenol Industrial Circular Connector Assemblies 97-3106A-32-17S

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3106A-32-17S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3106A-32-17S-ND
Circular Connector Assemblies 339-97-3106A-32-17S-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A-32-17S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A-32-17S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-32-17S
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
connector,metal circ,straight plug,size32,4 #4 solder socket cont,olive drab - 70108682 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,straight plug,size32,4 #4 solder socket cont,olive drab
70108682
connector,metal circ,straight plug,size32,4 #4 solder socket cont,olive drab 70108682
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site
Circular Connector Plug, Size 32, 4Pos, Cable; Product Range Amphenol Industrial - 24H4913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4Pos, Cable; Product Range Amphenol Industrial
24H4913
Circular Connector Plug, Size 32, 4Pos, Cable; Product Range Amphenol Industrial 24H4913
CIRCULAR CONNECTOR PLUG, SIZE 32, 4POS, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:32-17 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4POS, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:32-17 RoHS Compliant: No

Supplier's Site Datasheet
Mil Series Connector, 4 Contact(S), Aluminum Alloy, Female, Solder Terminal, Plug Amphenol Industrial - 96AJ1704 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 4 Contact(S), Aluminum Alloy, Female, Solder Terminal, Plug Amphenol Industrial
96AJ1704
Mil Series Connector, 4 Contact(S), Aluminum Alloy, Female, Solder Terminal, Plug Amphenol Industrial 96AJ1704
MIL SERIES CONNECTOR, 4 CONTACT(S), ALUMINUM ALLOY, FEMALE, SOLDER TERMINAL, PLUG

MIL SERIES CONNECTOR, 4 CONTACT(S), ALUMINUM ALLOY, FEMALE, SOLDER TERMINAL, PLUG

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3106A-32-17S-ND 97-3106A-32-17S 70108682 24H4913 96AJ1704
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,straight plug,size32,4 #4 solder socket cont,olive drab Circular Connector Plug, Size 32, 4Pos, Cable; Product Range Amphenol Industrial Mil Series Connector, 4 Contact(S), Aluminum Alloy, Female, Solder Terminal, Plug Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products