Amphenol Industrial Circular Connector Assemblies 97-3106A-14S-5S(621)

Description
MIL-5015 97 THREADED PLUG
Request a Quote Datasheet
Description
MIL-5015 97 THREADED PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3106A-14S-5S(621)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3106A-14S-5S(621)-ND
Circular Connector Assemblies 339-97-3106A-14S-5S(621)-ND
MIL-5015 97 THREADED PLUG

MIL-5015 97 THREADED PLUG

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A-14S-5S(621) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A-14S-5S(621)
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-14S-5S(621)
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
connector,metal circ,str plug,size 14s,5 #16 solder socket contact,black finish - 70106415 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 14s,5 #16 solder socket contact,black finish
70106415
connector,metal circ,str plug,size 14s,5 #16 solder socket contact,black finish 70106415
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5 Amphenol Industrial - 66F8807 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5 Amphenol Industrial
66F8807
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5 Amphenol Industrial 66F8807
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 5

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Plug, 5

Supplier's Site
Plug Rohs Compliant Amphenol Industrial - 77J6675 - Newark, An Avnet Company
Chicago, IL, United States
Plug Rohs Compliant Amphenol Industrial
77J6675
Plug Rohs Compliant Amphenol Industrial 77J6675
PLUG ROHS COMPLIANT: YES

PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3106A-14S-5S(621)-ND 97-3106A-14S-5S(621) 70106415 66F8807 77J6675
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,str plug,size 14s,5 #16 solder socket contact,black finish Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Plug, 5 Amphenol Industrial Plug Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Voltage Rating 200 to 250 volts 200 to 250 volts
Current Rating 13.0 amps 13.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details