Amphenol Industrial Circular Connector Assemblies 97-3106A-14S-1P(621)

Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3106A-14S-1P(621)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3106A-14S-1P(621)-ND
Circular Connector Assemblies 339-97-3106A-14S-1P(621)-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors I/O - Unreviewed - 97-3106A-14S-1P(621) - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Unreviewed
97-3106A-14S-1P(621)
Connectors I/O - Unreviewed 97-3106A-14S-1P(621)
Connectors I/O - Unreviewed

Connectors I/O - Unreviewed

Buy Now
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial - 66F9317 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
66F9317
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial 66F9317
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3106A-14S-1P(621)-ND 97-3106A-14S-1P(621) 66F9317
Product Name Circular Connector Assemblies Connectors I/O - Unreviewed Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data