Amphenol Industrial Circular Connector Assemblies 97-3106A-32-8P

Description
30 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
30 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3106A-32-8P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3106A-32-8P-ND
Circular Connector Assemblies 97-3106A-32-8P-ND
30 Position Circular Connector Plug, Male Pins Solder Cup

30 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 32-8, Cable; Product Range Amphenol Industrial - 24H5057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 32-8, Cable; Product Range Amphenol Industrial
24H5057
Circular Conn, Plug, 32-8, Cable; Product Range Amphenol Industrial 24H5057
CIRCULAR CONN, PLUG, 32-8, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:32-8 RoHS Compliant: No

CIRCULAR CONN, PLUG, 32-8, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:32-8 RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,str plug,size 32,6#12 & 24#16 solder pin contact,olive drab - 70108593 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 32,6#12 & 24#16 solder pin contact,olive drab
70108593
connector,metal circ,str plug,size 32,6#12 & 24#16 solder pin contact,olive drab 70108593
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-32-8P-ND 24H5057 70108593
Product Name Circular Connector Assemblies Circular Conn, Plug, 32-8, Cable; Product Range Amphenol Industrial connector,metal circ,str plug,size 32,6#12 & 24#16 solder pin contact,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details