The Amphenol Industrial Circular Connector, part number 23AJ4891, is a box mount receptacle designed with four contacts and a solder pin contact type. It features a threaded coupling style and is part of the 97 Series product range. This connector is engineered for applications requiring a pre-earth design, ensuring that the contact is grounded to the shell, which provides a safe path for stray voltage. It meets IEC/EN 61984 standards and has UL recognition, making it suitable for various industrial applications such as servo motors, robotics, and semiconductor equipment. The connector offers IP67 protection, ensuring it is waterproof in both unmated and mated conditions. It operates effectively within a temperature range of -55°C to 125°C and supports a minimum of 100 mating cycles. The materials used include aluminum alloy for the shell and coupling nut, with copper alloy contacts that can be plated with silver or gold. Engineers considering this connector should note its durability and safety features, particularly its first mate, last break capability, which enhances operational safety in critical applications.
4 (3 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup
CIRCULAR CONNECTOR, RCPT, 20-4, BOX; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:20-4
CIRCULAR CONNECTOR, 4 POSITION, MALE PINS, RECEPTACLE, INSERT ARRAGEMENT 20-04, 12-14AWG, 400VAC, SOLDER, PANEL MOUNT, THREADED, STRAIGHT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965-97-3102E-20-4P(400)(955)-ND | 23AJ4891 | 131682164 |
| Product Name | Circular Connector Assemblies | Circular Connector, Rcpt, 20-4, Box; Product Range Amphenol Industrial | Plug/Receptacle |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | ||
| Voltage Rating | 250 to 500 volts | ||
| Current Rating | 23.0 amps |