Amphenol Industrial Circular Connector Assemblies 97-3106A-20-27P(621)

Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3106A-20-27P(621)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3106A-20-27P(621)-ND
Circular Connector Assemblies 339-97-3106A-20-27P(621)-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Straight Plug, Solid Shell, 97 Series, Circular Connector, 14 Pin Contacts Rohs Compliant Amphenol Industrial - 66F8872 - Newark, An Avnet Company
Chicago, IL, United States
Straight Plug, Solid Shell, 97 Series, Circular Connector, 14 Pin Contacts Rohs Compliant Amphenol Industrial
66F8872
Straight Plug, Solid Shell, 97 Series, Circular Connector, 14 Pin Contacts Rohs Compliant Amphenol Industrial 66F8872
Straight Plug, Solid Shell, 97 Series, Circular Connector, 14 Pin Contacts RoHS Compliant: Yes

Straight Plug, Solid Shell, 97 Series, Circular Connector, 14 Pin Contacts RoHS Compliant: Yes

Supplier's Site
connector,metal circ,str plug,size 20,14 #16 solder pin contact,black finish - 70106500 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 20,14 #16 solder pin contact,black finish
70106500
connector,metal circ,str plug,size 20,14 #16 solder pin contact,black finish 70106500
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts Intermateable and intermountable with existing Alternate insert positioning High temperature and potting constructions Special plating finishes including black and green zinc alloy Thermocouple arrangements available MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
  • Intermateable and intermountable with existing
  • Alternate insert positioning
  • High temperature and potting constructions
  • Special plating finishes including black and green zinc alloy
  • Thermocouple arrangements available
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3106A-20-27P(621)-ND 66F8872 70106500
Product Name Circular Connector Assemblies Straight Plug, Solid Shell, 97 Series, Circular Connector, 14 Pin Contacts Rohs Compliant Amphenol Industrial connector,metal circ,str plug,size 20,14 #16 solder pin contact,black finish
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - EDN.0M.304.XLM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details