5015 Solder Plug 97-Blue Insert
MIL-5015 97 THREADED PLUG
PLUG ROHS COMPLIANT: YES
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 97-3106A-22-22P(621) | 339-97-3106A-22-22P(621)-ND | 24H3598 | 70106536 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Assemblies | Plug Rohs Compliant Amphenol Industrial | connector,metal circ,str plug,size 22,4#8 solder pin contact,black finish |
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||
| Voltage Rating | 500 to 700 volts | 500 to 700 volts | ||
| Current Rating | 46.0 amps | 46.0 amps |