Amphenol Industrial Circular Connector Assemblies 97-3106A-18-19S

Description
10 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3106A-18-19S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3106A-18-19S-ND
Circular Connector Assemblies 97-3106A-18-19S-ND
10 Position Circular Connector Plug, Female Sockets Solder Cup

10 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3106A-18-19S
MIL Spec Connector - MIL-DTL 5015, I 97-3106A-18-19S
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3106A-18-19S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3106A-18-19S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3106A-18-19S
5015 Solder Plug 97-Blue Insert

5015 Solder Plug 97-Blue Insert

Buy Now
Plug/Receptacle - 15972115 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
15972115
Plug/Receptacle 15972115
CIRCULAR CONNECTOR PLUG, SIZE 18, 10 POSITION, CABLE; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG,NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG, SIZE 18, 10 POSITION, CABLE; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG,NO. OF CONTACTS:10CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 92F5605 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
92F5605
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial 92F5605
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,straight plug,size18,10 #16 solder socket cont,olive drab - 70108504 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,straight plug,size18,10 #16 solder socket cont,olive drab
70108504
connector,metal circ,straight plug,size18,10 #16 solder socket cont,olive drab 70108504
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-18-19S-ND 97-3106A-18-19S 97-3106A-18-19S 15972115 92F5605 70108504
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Connectors Circlr,Industrial,Metal,Assembld/Kitted Plug/Receptacle Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial connector,metal circ,straight plug,size18,10 #16 solder socket cont,olive drab
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug Male / Plug
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Geometry Straight Straight
Unlock Full Specs
to access all available technical data