Amphenol Industrial Circular Connector Assemblies 97-3106A-18-19P(946)

Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3106A-18-19P(946)-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3106A-18-19P(946)-ND
Circular Connector Assemblies 97-3106A-18-19P(946)-ND
10 Position Circular Connector Plug, Male Pins Solder Cup

10 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 67K7584 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
67K7584
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial 67K7584
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site Datasheet
connector,metal circ,str plug,size 18,10 #16 solder pin contact,black finish - 70110430 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug,size 18,10 #16 solder pin contact,black finish
70110430
connector,metal circ,str plug,size 18,10 #16 solder pin contact,black finish 70110430
Materials: Shells : Black zinc finish — deviation (621). Inserts : Blue diallyl phthlate insulation (431) deviation contacts. Contacts : Silver plated — the combination of (621) finish shells with (431) deviation inserts is combined to deviation (946) connector assemblies. With the exception of materials, all other specifications are the same as for the rest of the 97-Series connector assemblies. Order (621) finish cable clamps and metal protection caps. See page for additional cable clamps.

Materials: Shells : Black zinc finish — deviation (621). Inserts : Blue diallyl phthlate insulation (431) deviation contacts. Contacts : Silver plated — the combination of (621) finish shells with (431) deviation inserts is combined to deviation (946) connector assemblies. With the exception of materials, all other specifications are the same as for the rest of the 97-Series connector assemblies. Order (621) finish cable clamps and metal protection caps. See page for additional cable clamps.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3106A-18-19P(946)-ND 67K7584 70110430
Product Name Circular Connector Assemblies Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial connector,metal circ,str plug,size 18,10 #16 solder pin contact,black finish
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Coupling / Adapter Coupling / Adapter
Coupling ThreadedRoHS Compliant: Yes Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Lug/Connector - 369937 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coaxial Adapters - NAA19 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers