Amphenol Industrial Circular Connector Assemblies 97-3102A-28-11P

Description
22 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
22 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3102A-28-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3102A-28-11P-ND
Circular Connector Assemblies 97-3102A-28-11P-ND
22 Position Circular Connector Receptacle, Male Pins Solder Cup

22 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3102A-28-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3102A-28-11P
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3102A-28-11P
5015 Solder Box Mt. Recp. 97-Blue Insert

5015 Solder Box Mt. Recp. 97-Blue Insert

Buy Now
connector,metal circ,box recept,size 28,4#12 & 18#16 solder pin cont,olive drab - 70108282 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,box recept,size 28,4#12 & 18#16 solder pin cont,olive drab
70108282
connector,metal circ,box recept,size 28,4#12 & 18#16 solder pin cont,olive drab 70108282
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Connector, Rcpt, 22Pos, 28-11; Product Range Amphenol Industrial - 67H2737 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 22Pos, 28-11; Product Range Amphenol Industrial
67H2737
Circular Connector, Rcpt, 22Pos, 28-11; Product Range Amphenol Industrial 67H2737
CIRCULAR CONNECTOR, RCPT, 22POS, 28-11; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:28-11 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 22POS, 28-11; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:28-11 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3102A-28-11P-ND 97-3102A-28-11P 70108282 67H2737
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,box recept,size 28,4#12 & 18#16 solder pin cont,olive drab Circular Connector, Rcpt, 22Pos, 28-11; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Geometry Straight
Termination Solder
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Standard Circular Connectors - 1-1589064-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details