DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1490
1500
1510
1520
1530
1540
1541
1542
1543
1544
1545
1546
1547
1548
1549
1550
1551
1552
1553
1560
1570
1580
1590
1600
1610
1650
1700
1750
1800
1850
1900
2000
2212
| Product Name | Notes |
|---|---|
| "0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)" | |
| 15 Position Two Piece Backshell Connector Gray 60° Unshielded | |
| 15 Position Two Piece Backshell Connector Silver 60° Shielded | |
| 2 Position Blade Type Power Housing Connector Non-Gendered Red | |
| 9 Position Two Piece Backshell Connector Gray 60° Unshielded | |
| 9 Position Two Piece Backshell Connector Silver 60° Shielded | |
| Blue 1/4 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue 10 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded | |
| Red 10 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| Red 6 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| Red 8 Stud Spade Terminal Connector Crimp 18-22 AWG | |
| Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp | |
| Terminal Butt Splice, Closed End, Individual Openings Connector Crimp 16-22 AWG | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 18-22 AWG Red | |
| Terminal Connector Female, Receptacle (Socket) 14-16 AWG Crimp Tin | |
| Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp | |
| Terminal Connector Male, Pin (Plug) 14-16 AWG Crimp Tin | |
| Terminal Connector Male, Pin (Plug) 18-22 AWG Crimp Tin | |
| USB-B (USB TYPE-B) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Through Hole, Right Angle | |
| WSK-CLMP TERMINAL BLOCK RISING C | |
| WSK-FEMA TERMINAL BLOCK FEMALE P | |
| WSK-MALE TERMINAL BLOCK MALE PCB | |
| WSK-SCRL TERMINAL BLOCK SCREWLES | |
| WSK-WPRO TERMINAL BLOCK WIRE PRO | |
| Yellow 1/4 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| Yellow 6 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| Yellow 8 Stud Spade Terminal Connector Crimp 10-12 AWG |
| << Prev | Next >> |