Nexperia B.V. Low-voltage avalanche regulator diodes PLVA668A,215

Description
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional series Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays
Request a Quote
Description
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional series Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, 0.25W, 6.8V, SOT-23 from Nexperia is designed for low-voltage avalanche regulation. It features a Zener voltage of 6.8V and a maximum power dissipation of 250mW. The diode exhibits very low dynamic impedance at low currents, making it suitable for low current, low power, and low noise applications. It is capable of handling non-repetitive peak reverse power dissipation up to 30W. The diode is housed in a compact SOT-23 plastic surface-mounted package, which is advantageous for space-constrained designs. It operates effectively within a temperature range of -65°C to +150°C, ensuring reliability in various environments. Applications include CMOS RAM backup circuits, voltage stabilizers, and voltage limiters.

Datasheet Summary
Powered by GS/AI

The Zener Diode, 0.25W, 6.8V, SOT-23 from Nexperia is designed for low-voltage avalanche regulation. It features a Zener voltage of 6.8V and a maximum power dissipation of 250mW. The diode exhibits very low dynamic impedance at low currents, making it suitable for low current, low power, and low noise applications. It is capable of handling non-repetitive peak reverse power dissipation up to 30W. The diode is housed in a compact SOT-23 plastic surface-mounted package, which is advantageous for space-constrained designs. It operates effectively within a temperature range of -65°C to +150°C, ensuring reliability in various environments. Applications include CMOS RAM backup circuits, voltage stabilizers, and voltage limiters.

Suppliers

Company
Product
Description
Supplier Links
Low-voltage avalanche regulator diodes - PLVA668A,215 - Nexperia B.V.
Nijmegen, Netherlands
Low-voltage avalanche regulator diodes
PLVA668A,215
Low-voltage avalanche regulator diodes PLVA668A,215
High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of conventional series Total power dissipation: max. 250 mW Small tolerances of VZ Working voltage range: nominal 5.00 to 6.80 V Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C Applications Low current, low power, low noise applications CMOS RAM back-up circuits Voltage stabilizers Voltage limiters Smoke detector relays

High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Very low dynamic impedance at low currents: approximately 5 % of conventional series
  • Hard breakdown knee
  • Low noise: approximately 10 % of conventional series
  • Total power dissipation: max. 250 mW
  • Small tolerances of VZ
  • Working voltage range: nominal 5.00 to 6.80 V
  • Non-repetitive peak reverse power dissipation: maximal 30 W at 150 °C

Applications

  • Low current, low power, low noise applications
  • CMOS RAM back-up circuits
  • Voltage stabilizers
  • Voltage limiters
  • Smoke detector relays
Supplier's Site Datasheet
Single Zener Diodes - 1727-5170-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5170-1-ND
Single Zener Diodes 1727-5170-1-ND
Zener Diode 6.8V 250mW ±3% Surface Mount TO-236AB

Zener Diode 6.8V 250mW ±3% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-5170-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5170-6-ND
Single Zener Diodes 1727-5170-6-ND
Zener Diode 6.8V 250mW ±3% Surface Mount TO-236AB

Zener Diode 6.8V 250mW ±3% Surface Mount TO-236AB

Buy Now Datasheet
Single Zener Diodes - 1727-5170-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5170-2-ND
Single Zener Diodes 1727-5170-2-ND
Zener Diode 6.8V 250mW ±3% Surface Mount TO-236AB

Zener Diode 6.8V 250mW ±3% Surface Mount TO-236AB

Buy Now Datasheet
Diodes - Zener - Single - PLVA668A,215 - 1089408-PLVA668A,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PLVA668A,215
1089408-PLVA668A,215
Diodes - Zener - Single - PLVA668A,215 1089408-PLVA668A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1089408-PLVA668A,215 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 6nA @ 6.1V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089408-PLVA668A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 6nA @ 6.1V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 1513403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1513403
Zener Diodes 1513403
Diode Zener 6.8V 3% 250mW Auto TO-236AB

Diode Zener 6.8V 3% 250mW Auto TO-236AB

Supplier's Site
Zener Diodes - 1513403P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1513403P
Zener Diodes 1513403P
Diode Zener 6.8V 3% 250mW Auto TO-236AB

Diode Zener 6.8V 3% 250mW Auto TO-236AB

Supplier's Site
Zener Diodes - 1513379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1513379
Zener Diodes 1513379
Diode Zener 6.8V 3% 250mW Auto TO-236AB

Diode Zener 6.8V 3% 250mW Auto TO-236AB

Supplier's Site
Singapore, Singapore
6.8V 250MW Zener Diode
287-PLVA668A,215
6.8V 250MW Zener Diode 287-PLVA668A,215
DIODE ZENER 6.8V 250MW TO236AB Product overview: PLVA668A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PLVA668A,215 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 250MW TO236AB Product overview: PLVA668A,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PLVA668A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 0.25W, 6.8V, To-236Ab; Zener Voltage Nom Nexperia - 93X4614 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.25W, 6.8V, To-236Ab; Zener Voltage Nom Nexperia
93X4614
Zener Diode, 0.25W, 6.8V, To-236Ab; Zener Voltage Nom Nexperia 93X4614
ZENER DIODE, 0.25W, 6.8V, TO-236AB; Zener Voltage Nom:6.8V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.25W, 6.8V, TO-236AB; Zener Voltage Nom:6.8V; Power Dissipation:250mW; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.25W, 6.8V, Sot-23; Zener Voltage Vz Typ Nexperia - 45AC5621 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.25W, 6.8V, Sot-23; Zener Voltage Vz Typ Nexperia
45AC5621
Zener Diode, 0.25W, 6.8V, Sot-23; Zener Voltage Vz Typ Nexperia 45AC5621
ZENER DIODE, 0.25W, 6.8V, SOT-23; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:PLVA6 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.25W, 6.8V, SOT-23; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:PLVA6 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PLVA668A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PLVA668A,215
Discrete Semiconductor Products - Diodes - Zener PLVA668A,215
DIODE ZENER 6.8V 250MW TO236AB

DIODE ZENER 6.8V 250MW TO236AB

Supplier's Site
Single Zener Diodes - PLVA668A,215 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PLVA668A,215
Single Zener Diodes PLVA668A,215
DIODE ZENER 6.8V 250MW TO236AB

DIODE ZENER 6.8V 250MW TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Avalanche Diodes Diodes Zener Diodes Avalanche Diodes Avalanche Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PLVA668A,215 1727-5170-1-ND 1089408-PLVA668A,215 1513403 1513403P 287-PLVA668A,215 93X4614 45AC5621 PLVA668A,215 PLVA668A,215
Product Name Low-voltage avalanche regulator diodes Single Zener Diodes Diodes - Zener - Single - PLVA668A,215 Zener Diodes Zener Diodes 6.8V 250MW Zener Diode Zener Diode, 0.25W, 6.8V, To-236Ab; Zener Voltage Nom Nexperia Zener Diode, 0.25W, 6.8V, Sot-23; Zener Voltage Vz Typ Nexperia Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
IR 0.0200 mA 6.00E-6 mA 6 mA 6.00E-6 mA
PD 250 milliwatts 250 milliwatts 250 milliwatts 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data