DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
40
50
60
70
80
90
91
92
93
94
95
96
97
98
99
100
101
102
103
110
120
130
140
150
160
200
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "11 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle, Under Board Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "Connector Header Through Hole 10 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 10 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole 12 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 12 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole 14 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 16 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 2 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 3 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 4 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 4 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole 5 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 5 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 6 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 6 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 6 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole 7 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 8 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 8 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole 8 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.224"" (5.70mm)" | |
| Connector Header position | |
| Connector Header Through Hole 2 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| MEGA-FIT RA DR TH HDR TIN 10CKT | |
| MEGA-FIT RA DR TH HDR TIN 12CKT | |
| MEGA-FIT RA DR TH HDR TIN 2CKT B | |
| MEGA-FIT RA DR TH HDR TIN 2CKT Y | |
| MEGA-FIT RA DR TH HDR TIN 4CKT B | |
| MEGA-FIT RA DR TH HDR TIN 4CKT R | |
| MEGA-FIT RA DR TH HDR TIN 4CKT Y | |
| MEGA-FIT RA DR TH HDR TIN 6CKT B | |
| MEGA-FIT RA DR TH HDR TIN 6CKT R | |
| MEGA-FIT RA DR TH HDR TIN 6CKT Y | |
| MEGA-FIT RA DR TH HDR TIN 8CKT B | |
| MEGA-FIT RA DR TH HDR TIN 8CKT R | |
| MEGA-FIT RA DR TH HDR TIN 8CKT Y | |
| MEGAFIT VT DR HDR W/O PEG TIN 10 | |
| MEGAFIT VT DR HDR W/O PEG TIN 12 | |
| MEGAFIT VT DR HDR W/O PEG TIN 2C | |
| MEGAFIT VT DR HDR W/O PEG TIN 4C | |
| MEGAFIT VT DR HDR W/O PEG TIN 6C | |
| MEGAFIT VT DR HDR W/O PEG TIN 8C | |
| MEGAFIT VT DR HDR W/PEG TIN 10CK | |
| MEGAFIT VT DR HDR W/PEG TIN 12CK | |
| MEGAFIT VT DR HDR W/PEG TIN 2CKT | |
| MEGAFIT VT DR HDR W/PEG TIN 4CKT | |
| MEGAFIT VT DR HDR W/PEG TIN 6CKT | |
| MEGAFIT VT DR HDR W/PEG TIN 8CKT | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| N Type Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| Position Connector |
| << Prev | Next >> |