DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
30
40
50
60
70
80
90
91
92
93
94
95
96
97
98
99
100
101
102
110
120
130
140
150
160
200
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "186 (178 + 8 Power) Position Female Connector Non Specified - Dual Edge Gold 0.029"" (0.75mm) Black" | |
| "2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole" | |
| "2 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "2 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.250"" (6.35mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.375"" (9.53mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "3 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole" | |
| "3 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "3 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.250"" (6.35mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.375"" (9.53mm) Through Hole" | |
| "4 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole" | |
| "4 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "5 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole" | |
| "5 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "6 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole" | |
| "6 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "66 (64 + 2 Power) Position Female Connector Non Specified - Dual Edge Gold 0.029"" (0.75mm) Black" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole" | |
| "8 Position Header, Male Blades Connector Solder 0.295"" (7.50mm) Through Hole, Right Angle" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Unshrouded 0.138"" (3.50mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "9 Position Terminal Block Header, Female Sockets 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.224"" (5.70mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.224"" (5.70mm)" | |
| 1 Position Plug, Male Blades Connector Press-Fit Through Hole, Right Angle | |
| 1 Position Receptacle, Female Blade Sockets Connector Solder Through Hole, Right Angle | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 42 Position Nano-Pitch I/O Receptacle Connector Solder Surface Mount, Right Angle | |
| 42 Position Nano-Pitch I/O Receptacle Connector Solder Surface Mount | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN D-SUB PLG 15POS PNL MT SLDR | |
| CONN D-SUB RCPT 15P PNL MNT SLDR | |
| CONN NANO-PITCH I/O RCPT 42P RA | |
| CONN NANO-PITCH I/O RCPT 42P SMD | |
| Connector Header Through Hole 11 position | |
| Connector Header Through Hole 5 position | |
| Connector Header Through Hole 7 position | |
| Connector Header Through Hole 9 position | |
| Connector Header Through Hole, Right Angle 11 position | |
| Connector Header Through Hole, Right Angle 2 position | |
| Connector Header Through Hole, Right Angle 5 position | |
| Connector Header Through Hole, Right Angle 7 position | |
| MEGA-FIT RA DR TH HDR TIN 10CKT | |
| MEGA-FIT RA DR TH HDR TIN 12CKT | |
| MEGA-FIT RA DR TH HDR TIN 2CKT N | |
| MEGA-FIT RA DR TH HDR TIN 2CKT R | |
| MEGA-FIT RA DR TH HDR TIN 4CKT N | |
| MEGA-FIT RA DR TH HDR TIN 6CKT N | |
| MEGA-FIT RA DR TH HDR TIN 8CKT N | |
| NPIO 42 CKT R/A FIXED, TH SHELL, | |
| NPIO 42CKT VERT FIXED TH, 1.57MM | |
| Position Connector | |
| SL LCP RTAN HDR ASY SMT 15AU 02 | |
| SL LCP RTAN HDR ASY SMT 15AU 04 | |
| SL LCP RTAN HDR ASY SMT 15AU 05 | |
| SL LCP RTAN HDR ASY SMT 30AU 05 | |
| SL LCP RTAN HDR ASY SMT 30AU 10 | |
| SL LCP RTAN HDR ASY SMT 30AU 11 | |
| TERM BLK 5POS SIDE ENT 3.5MM PCB | |
| TERM BLK 8POS SIDE ENT 3.5MM PCB |
| << Prev | Next >> |