TE Connectivity Ribbon Cable Connectors 1-6437006-1

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 16 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.028 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 16 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.028 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-6437006-1 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-6437006-1
Ribbon Cable Connectors 1-6437006-1
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 16 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .71 MM  [.028 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 16
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .71 MM  [.028 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board In, Direct Wire to Board - 1-6437006-1-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
1-6437006-1-ND
Board In, Direct Wire to Board 1-6437006-1-ND
16 Position Ribbon Cable Connector Blue IDC 28-30 AWG, Stranded or Solid Through Hole

16 Position Ribbon Cable Connector Blue IDC 28-30 AWG, Stranded or Solid Through Hole

Buy Now Datasheet
Swedesboro, NJ, United States
PCB Connectors

PCB Connectors

Buy Now
Wire-To-Board Connector, Transition, 609 Series, Idc / Idt, Plug, 16, 1.27 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 93K1932 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Transition, 609 Series, Idc / Idt, Plug, 16, 1.27 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
93K1932
Wire-To-Board Connector, Transition, 609 Series, Idc / Idt, Plug, 16, 1.27 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 93K1932
Wire-To-Board Connector, Transition, 609 Series, IDC / IDT, Plug, 16, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Transition, 609 Series, IDC / IDT, Plug, 16, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
609-1603Lf = Pcb Idc P 16 St .062 Rohs Compliant Amp - Te Connectivity - 67K8913 - Newark, An Avnet Company
Chicago, IL, United States
609-1603Lf = Pcb Idc P 16 St .062 Rohs Compliant Amp - Te Connectivity
67K8913
609-1603Lf = Pcb Idc P 16 St .062 Rohs Compliant Amp - Te Connectivity 67K8913
609-1603LF = PCB IDC P 16 ST .062 ROHS COMPLIANT: YES

609-1603LF = PCB IDC P 16 ST .062 ROHS COMPLIANT: YES

Supplier's Site Datasheet
CONNECTOR, IDC, TRANSITION, 16WAY - 792-1-6437006-1 - Utmel Electronic Limited
Hong Kong, China
CONNECTOR, IDC, TRANSITION, 16WAY
792-1-6437006-1
CONNECTOR, IDC, TRANSITION, 16WAY 792-1-6437006-1
CONNECTOR, IDC, TRANSITION, 16WAY

CONNECTOR, IDC, TRANSITION, 16WAY

Supplier's Site
Connector/Terminal/Pin - 43554630 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
43554630
Connector/Terminal/Pin 43554630
WIRE-TO-BOARD CONNECTOR, TRANSITION, 609 SERIES, IDC / IDT, PLUG, 16, 1.27 MM, GOLD PLATED CONTACTS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIRE-TO-BOARD CONNECTOR, TRANSITION, 609 SERIES, IDC / IDT, PLUG, 16, 1.27 MM, GOLD PLATED CONTACTS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited Radwell International
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-6437006-1 1-6437006-1-ND 1-6437006-1 93K1932 792-1-6437006-1 43554630
Product Name Ribbon Cable Connectors Board In, Direct Wire to Board Wire-To-Board Connector, Transition, 609 Series, Idc / Idt, Plug, 16, 1.27 Mm, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity CONNECTOR, IDC, TRANSITION, 16WAY Connector/Terminal/Pin
Connector Type Wire to Board Connector Ribbon Cable Wire to Board Connector
Termination Insulation Displacement (IDC) IDT
Mounting Board Mount Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data