Amphenol Communications Solutions Millipacs ® HM2H66P115LF

Description
Millipacs ®, Millipacs Accessories,Shrouds for Type AB 22 Pos, Press Fit Header,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS® ACCESSORIES. Contact us today for more details of MILLIPACS® ACCESSORIES, part number HM2H66P115LF.
Request a Quote Datasheet
Description
Millipacs ®, Millipacs Accessories,Shrouds for Type AB 22 Pos, Press Fit Header,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS® ACCESSORIES. Contact us today for more details of MILLIPACS® ACCESSORIES, part number HM2H66P115LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Millipacs ® - HM2H66P115LF - Amphenol Communications Solutions
Nashua, NH, United States
Millipacs ®
HM2H66P115LF
Millipacs ® HM2H66P115LF
Millipacs ®, Millipacs Accessories,Shrouds for Type AB 22 Pos, Press Fit Header,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS® ACCESSORIES. Contact us today for more details of MILLIPACS® ACCESSORIES, part number HM2H66P115LF.

Millipacs ®, Millipacs Accessories,Shrouds for Type AB 22 Pos, Press Fit Header,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS® ACCESSORIES. Contact us today for more details of MILLIPACS® ACCESSORIES, part number HM2H66P115LF.

Supplier's Site Datasheet
Backplane Connector Housings - HM2H66P115LF-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
HM2H66P115LF-ND
Backplane Connector Housings HM2H66P115LF-ND
110 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type AB22

110 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type AB22

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Housings - 1063634-HM2H66P115LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Housings
1063634-HM2H66P115LF
Connectors, Interconnects - Backplane Connectors - Housings 1063634-HM2H66P115LF
Win Source Part Number: 1063634-HM2H66P115LF Category: Connectors, Interconnects>Backpl ane Connectors - Housings Series: Millipacs® Number of Positions: 110 Pitch: 0.079" (2.00mm) Connector Type: Shroud for Male Pins Number of Rows: 5 Package: Bulk Note: Contacts Not Included Connector Style: Hard Metric, Type AB22 Standard Package: 1,000 Connector Usage: Header Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: Amphenol ICC (FCI) Other Names: 2266-HM2H66P115LF Base Product Number: HM2H66

Win Source Part Number: 1063634-HM2H66P115LF
Category: Connectors, Interconnects>Backplane Connectors - Housings
Series: Millipacs®
Number of Positions: 110
Pitch: 0.079" (2.00mm)
Connector Type: Shroud for Male Pins
Number of Rows: 5
Package: Bulk
Note: Contacts Not Included
Connector Style: Hard Metric, Type AB22
Standard Package: 1,000
Connector Usage: Header
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: Amphenol ICC (FCI)
Other Names: 2266-HM2H66P115LF
Base Product Number: HM2H66

Buy Now Datasheet
Hm2H66P115Lf-Hm2 Hdr Style Ab Lf / Amphenol Fci Amphenol Communications Solutions - 38AJ7343 - Newark, An Avnet Company
Chicago, IL, United States
Hm2H66P115Lf-Hm2 Hdr Style Ab Lf / Amphenol Fci Amphenol Communications Solutions
38AJ7343
Hm2H66P115Lf-Hm2 Hdr Style Ab Lf / Amphenol Fci Amphenol Communications Solutions 38AJ7343
HM2H66P115LF-HM2 HDR STYLE AB LF / AMPHENOL FCI

HM2H66P115LF-HM2 HDR STYLE AB LF / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HM2H66P115LF HM2H66P115LF-ND 1063634-HM2H66P115LF 38AJ7343
Product Name Millipacs ® Backplane Connector Housings Connectors, Interconnects - Backplane Connectors - Housings Hm2H66P115Lf-Hm2 Hdr Style Ab Lf / Amphenol Fci Amphenol Communications Solutions
Connector Type Header Connector; Shroud for Male Pins
Unlock Full Specs
to access all available technical data