1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 32 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW32S-2C7LF.
"32 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"
32 Pos 1mm Pitch FFC/FPC Connector, Straight, Through Hole, 1A, 100V Product overview: HLW32S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW32S-2C7LF can be used for catalog matching and distributor lookup.
HLW32S-2C7LF-HLWS / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLW32S-2C7LF | 609-HLW32S-2C7LF-ND | 350-HLW32S-2C7LF | 94M7658 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Through-Hole 1A 100V Electronic Connector | Hlw32S-2C7Lf-Hlws / Tray Rohs Compliant Amphenol Communications Solutions |
| Termination | DIP | Solder | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Connector Type | FPC / FFC |