Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, Vertical Header, Type AB, 125 Signal Pin, Press Fit Tail, Telecordia UE and ROHS Compliant, Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of MILLIPACS ® R/A HEADERS part number, HM2J65PE5118L9LF.
"150 (125 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
25 POS,TYP-AB,1.27UMGXT
HM2J65PE5118L9LF-25 POS,TYP-AB,1.27UMGXT
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2J65PE5118L9LF | 609-HM2J65PE5118L9LF-ND | HM2J65PE5118L9LF | 45AC0171 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hm2J65Pe5118L9Lf-25 Pos,typ-Ab,1.27Umgxt / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Geometry | Right Angle | AB 25 | ||
| Termination | Press-Fit | |||
| Voltage Rating | 500 volts | 500 volts |