1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 22 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW22S-2C7LF.
"22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"
CONNECTOR, FFC/FPC, 22POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:22Contacts;
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HLW22S-2C7LF | 609-1837-ND | 94M7614 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 22Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions |
| Termination | DIP | Through Hole | |
| Voltage Rating | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps | |
| Connector Type | FPC / FFC |