Amphenol Corporation 1.00mm pitch Flex Connectors HLW31S-2C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 31 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW31S-2C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 31 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW31S-2C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - HLW31S-2C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
HLW31S-2C7LF
1.00mm pitch Flex Connectors HLW31S-2C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 31 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW31S-2C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 31 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW31S-2C7LF.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-HLW31S-2C7LF-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-HLW31S-2C7LF-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-HLW31S-2C7LF-ND
"31 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

"31 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1A 100V Electronic Connector
350-HLW31S-2C7LF
Through-Hole 1A 100V Electronic Connector 350-HLW31S-2C7LF
31 Pos FFC/FPC Connector, 1A, 100V, Top Contact, Through Hole Product overview: HLW31S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW31S-2C7LF can be used for catalog matching and distributor lookup.

31 Pos FFC/FPC Connector, 1A, 100V, Top Contact, Through Hole Product overview: HLW31S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW31S-2C7LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Ffc/fpc, 31Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 94M7653 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 31Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
94M7653
Connector, Ffc/fpc, 31Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 94M7653
CONNECTOR, FFC/FPC, 31POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:HLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 31POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:31Contacts; Gender:Receptacle; Product Range:HLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HLW31S-2C7LF 609-HLW31S-2C7LF-ND 350-HLW31S-2C7LF 94M7653
Product Name 1.00mm pitch Flex Connectors FFC, FPC (Flat Flexible) Connector Assemblies Through-Hole 1A 100V Electronic Connector Connector, Ffc/fpc, 31Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Termination DIP Kinked Pin Through Hole
Voltage Rating 100 volts 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data