Amphenol Corporation 1.00mm pitch Flex Connectors HLW24S-2C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 24 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW24S-2C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 24 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW24S-2C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - HLW24S-2C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
HLW24S-2C7LF
1.00mm pitch Flex Connectors HLW24S-2C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 24 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW24S-2C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 24 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW24S-2C7LF.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - HLW24S-2C7LF - 1043574-HLW24S-2C7LF - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - HLW24S-2C7LF
1043574-HLW24S-2C7LF
FFC, FPC (FlatFlexible) Connectors - HLW24S-2C7LF 1043574-HLW24S-2C7LF
Manufacturer: Amphenol FCI Win Source Part Number: 1043574-HLW24S-2C7LF Packaging: Tray Number of Positions: 24 Pitch: 0.039" (1.00mm) Termination: Kinked Pin Contact Finish: Tin Voltage Rating: 100V Current Rating: 1A Height Above Board: 0.232" (5.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight or Tapered Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Through Hole Mating Cycles: 30 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 1043574-HLW24S-2C7LF
Packaging: Tray
Number of Positions: 24
Pitch: 0.039" (1.00mm)
Termination: Kinked Pin
Contact Finish: Tin
Voltage Rating: 100V
Current Rating: 1A
Height Above Board: 0.232" (5.90mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight or Tapered
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: Through Hole
Mating Cycles: 30
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1839-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1839-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1839-ND
"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
1A 100V Electronic Connector
350-HLW24S-2C7LF
1A 100V Electronic Connector 350-HLW24S-2C7LF
24 Pos 1 Row 1mm Pitch FFC/FPC Header, Straight, Solder, 1A, 100V Product overview: HLW24S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW24S-2C7LF can be used for catalog matching and distributor lookup.

24 Pos 1 Row 1mm Pitch FFC/FPC Header, Straight, Solder, 1A, 100V Product overview: HLW24S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW24S-2C7LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Ffc/fpc, 24Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 94M7624 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 24Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
94M7624
Connector, Ffc/fpc, 24Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 94M7624
CONNECTOR, FFC/FPC, 24POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FCI HLW-S Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 24POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:24Contacts; Gender:Receptacle; Product Range:FCI HLW-S Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HLW24S-2C7LF 1043574-HLW24S-2C7LF 609-1839-ND 350-HLW24S-2C7LF 94M7624
Product Name 1.00mm pitch Flex Connectors FFC, FPC (FlatFlexible) Connectors - HLW24S-2C7LF FFC, FPC (Flat Flexible) Connector Assemblies 1A 100V Electronic Connector Connector, Ffc/fpc, 24Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Termination DIP Kinked Pin Solder Through Hole
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28574-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers