1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-R series, 23 Position, Side Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW23R-2C7LF.
"23 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle"
FFC/FPC Connector, 23 Pos, 1mm, RA, Thru-Hole, ZIF Product overview: HLW23R-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW23R-2C7LF can be used for catalog matching and distributor lookup.
HLW23R-2C7LF-HLWR / Tray RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLW23R-2C7LF | 609-HLW23R-2C7LF-ND | 350-HLW23R-2C7LF | 94M7616 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector | Hlw23R-2C7Lf-Hlwr / Tray Rohs Compliant Amphenol Communications Solutions |
| Geometry | Right Angle | |||
| Termination | DIP | Kinked Pin | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps |