Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, 5 RowRight angle Header Type C Press Fit , Unshielded , 250 mating cycles ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2J09PEA310N9LF.
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HARD METRIC
HM2J09PEA310N9LF-MPA
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2J09PEA310N9LF | 609-HM2J09PEA310N9LF-ND | HM2J09PEA310N9LF | 45AC0170 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hm2J09Pea310N9Lf-Mpacs 5R Ra Hdrtypec / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Geometry | Right Angle | C 11 | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 500 volts |