1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-R series, 8 Position, Side Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal., Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW8R-2C7LF.
"8 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle"
CONNECTOR, FFC/FPC, 8POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:FCI HLW-R Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
HLW8R-2C7LF-FFC/FPC CONN ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLW8R-2C7LF | 609-1820-ND | 29AH2913 | 38AH0470 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 8Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions | Hlw8R-2C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions |
| Geometry | Right Angle | |||
| Termination | DIP | Through Hole | ||
| Voltage Rating | 100 volts | 100 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |