DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1360
1365
1366
1367
1368
1369
1370
1371
1372
1373
1374
1375
1376
1377
1380
1390
1400
1410
1420
1430
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| ".100"" SCREW MACHINE SOCKET ARRAY" | |
| "10 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "100 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "100 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "100 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "11 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "11 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "114 (95 + 19 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "12 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "125 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "13 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "13 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "132 (110 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "14 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "15 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "15 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "150 (125 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "16 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "16 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "17 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "18 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "18 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "19 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "20 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "21 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "22 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "23 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "23 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "24 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "25 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "26 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "26 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "27 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "28 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "28 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "29 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "30 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "31 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "32 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "32 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "32 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "34 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "36 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "36 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "40 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "42 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "42 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "44 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "44 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "46 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "46 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "48 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "48 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "5 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "50 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "52 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "52 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "52 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "52 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "54 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "54 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "56 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "56 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "60 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "60 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "60 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "62 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "64 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "64 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "66 (55 + 11 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "66 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "7 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "7 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "70 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "70 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "70 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "72 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "80 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "80 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "80 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "9 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle" | |
| "9 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole" | |
| "95 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "96 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| 110 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type A | |
| 110 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type AB22 | |
| 125 Position Housing for Male Pins Connector Through Hole Hard Metric, Type B | |
| 125 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type AB25 | |
| 125 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type B | |
| 125 Position Shroud for Male Pins Connector Through Hole | |
| 154 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type B22 | |
| 176 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type D | |
| 200 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type E | |
| 200 Position Shroud for Male Pins Connector Through Hole Type DE | |
| 200 Position Shroud for Male Pins Connector Through Hole Type E | |
| 25 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type B | |
| 25 Position Shroud for Male Pins Connector Through Hole | |
| 30 Position Shroud for Male Pins Connector Through Hole | |
| 55 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type C | |
| 66 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type CR11 | |
| 72 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type A | |
| 88 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type F | |
| 88 Position Shroud for Male Pins Connector Through Hole Type FR | |
| 95 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type AB19 | |
| 95 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type B19 | |
| CONN RCPT 34POS 0.1 GOLD SMD | |
| CONN RCPT 40POS 0.1 GOLD SMD | |
| COST EFFECTIVE SURFACE MOUNT SOC | |
| HM2P07PAE121AALF-STP FHDR CNR TYP | |
| HM2P07PD5110E9LF-MPA C5RSTPFHDR C |
| << Prev | Next >> |