1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-R series, 16 Position, Side Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW16R-2C7LF.
"16 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle"
FFC/FPC CONNECTOR, 16 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts;
HLW16R-2C7LF-FFC/FPC
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLW16R-2C7LF | 609-1830-ND | 62K4630 | 38AH0465 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 16 Position, 1Row; Pitch Spacing Amphenol Communications Solutions | Hlw16R-2C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions |
| Geometry | Right Angle | |||
| Termination | DIP | Through Hole | ||
| Voltage Rating | 100 volts | 100 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |