1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 30 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW30S-2C7LF.
Win Source Part Number: 1362684-HLW30S-2C7LF
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: HLW-S
Package: Tray
Product Status: Active
Base Product Number: HLW30S
Mounting Type: Through Hole
HTSUS: 8536.69.4051
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1A
Contact Finish: Tin
Number of Positions: 30
Termination: Kinked Pin
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Voltage Rating: 100V
Housing Color: Black
Pitch: 0.039" (1.00mm)
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical - 1 Sided
FFC, FCB Thickness: 0.33mm
Height Above Board: 0.232" (5.90mm)
Mating Cycles: 30
30 Pos 1 Row 1mm Pitch Receptacle Connector, 1A, 100V Product overview: HLW30S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW30S-2C7LF can be used for catalog matching and distributor lookup.
"30 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"
HLW30S-2C7LF-FFC/FPC
CONNECTOR, FFC/FPC, 30POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:30Contacts;
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLW30S-2C7LF | 1362684-HLW30S-2C7LF | 350-HLW30S-2C7LF | 609-1845-ND | 38AH0468 | 29AH2912 |
| Product Name | 1.00mm pitch Flex Connectors | Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies | 1A 100V Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Hlw30S-2C7Lf-Ffc/fpc Conn Rohs Compliant Amphenol Communications Solutions | Connector, Ffc/fpc, 30Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions |
| Termination | DIP | Kinked Pin | Through Hole | Through Hole | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | 100 volts | ||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | 1.0 amps | ||
| Mounting | Through Hole | Through Hole |