DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1310
1320
1330
1340
1350
1360
1363
1364
1365
1366
1367
1368
1369
1370
1371
1372
1373
1374
1375
1380
1390
1400
1410
1420
1430
1450
1500
1550
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "10 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "12 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "14 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "52 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "8 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "Connector Header Through Hole 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 32 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 52 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 52 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)" | |
| 2.92mm Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 2.92mm Connector Receptacle, Female Socket 50Ohm Surface Mount Compression | |
| CONN 2.92MM RCPT STR 50 OHM SMD | |
| CONN RCPT 10POS 0.1 GOLD SMD | |
| CONN RCPT 12POS 0.1 GOLD SMD | |
| CONN RCPT 6POS 0.1 GOLD SMD | |
| Connector Position | |
| Connector | |
| COST EFFECTIVE SURFACE MOUNT SOC | |
| RECEPTACLE, 1 POS., 43.5GHZ, -55 | |
| RECEPTACLE, MIL, 1POS., SCREW FI | |
| SPE M8 SPE PCB INSERT, STRAIGHT, |
| << Prev | Next >> |