1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-R series, 12 Position, Side Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW12R-2C7LF.
"12 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle"
CONNECTOR, FFC/FPC, 12POS, 1 ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:12Contacts;
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HLW12R-2C7LF | 609-1824-ND | 70M9959 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 12Pos, 1 Row, 1Mm; Pitch Spacing Amphenol Communications Solutions |
| Geometry | Right Angle | ||
| Termination | DIP | Through Hole | |
| Voltage Rating | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps |