DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1310 1320 1330 1340 1350 1360 1366 1367 1368 1369 1370 1371 1372 1373 1374 1375 1376 1377 1378 1380 1390 1400 1410 1420 1430 1450 1500 1550 1569
Product Name Notes
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"127 (95 + 32 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"132 (110 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"146 (110 + 36 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"147 (125 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"150 (125 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"58 (55 + 3 Power) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"6 (Power) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"66 (55 + 11 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"72 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"95 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
3 (Coax or Power) Position Housing for Male Pins Connector Through Hole Hard Metric, Type N
HM2P08PAE121AALF-STP FHDR CNR TYP
HM2P08PMT375GFLF-HM2 5RVH RPU TY
HM2P08PMT385GFLF-HM2 5RVH RPU TY
HM2P60PAE121AALF-STP FHDR CNRTYP
Position Connector

<< Prev Next >>