Millipacs ®, Millipacs Accessories,Shrouds for Type E, Press Fit Header,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS® ACCESSORIES. Contact us today for more details of MILLIPACS® ACCESSORIES, part number HM2H88P115LF.
Manufacturer: Amphenol FCI
Win Source Part Number: 776055-HM2H88P115LF
Series: Millipacs
Packaging: Bulk
Number of Positions: 200
Pitch: 0.079" (2.00mm)
Mounting Style: Through Hole
Connector Type: Shroud for Male Pins
Number of Rows: 8 + 2
Note: Contacts Not Included
Connector Style: Hard Metric, Type E
Connector Usage: Header
Family Name: HM
Categories: Connectors, Interconnects
Introduction Date: February 20, 2006
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
CONN SHROUD HARD METRIC 200POS Product overview: HM2H88P115LF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-HM2H88P115LF can be used for catalog matching and distributor lookup.
200 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type E
HM2H88P115LF-SHROUD STYLE B(8+2ROW) / Bulk RoHS Compliant: Yes
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HM2H88P115LF | 776055-HM2H88P115LF | 372-HM2H88P115LF | HM2H88P115LF-ND | 84K2822 |
| Product Name | Millipacs ® | Backplane Connectors - HM2H88P115LF | Electronic Connector | Backplane Connector Housings | Hm2H88P115Lf-Shroud Style B(8+2Row) / Bulk Rohs Compliant Amphenol Communications Solutions |
| Mounting | Through Hole | Through Hole |