1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 4 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW4S-2C7LF.
"4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"
CONN, FFC/FPC, RCPT, 4POS, 1MM, THT; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:FCI 58QF HLW-S Series; Contact Termination Type:Through Hole; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes
HLW4S-2C7LF-HLWS ROHS COMPLIANT: YES
CONN FFC FPC VERT 4POS 1MM PCB
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLW4S-2C7LF | 609-1815-ND | 94M7663 | 93AJ2754 | HLW4S-2C7LF |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Conn, Ffc/fpc, Rcpt, 4Pos, 1Mm, Tht; Pitch Spacing Amphenol Communications Solutions | Hlw4S-2C7Lf-Hlws Rohs Compliant Amphenol Communications Solutions | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | DIP | Through Hole | Kinked Pin | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | ||
| Current Rating | 1.0 amps | 1.0 amps | |||
| Connector Type | FPC / FFC |