Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, 5 RowRight angle Header Type AB Press Fit , Unshielded , 250 mating cycles ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2J65PE5110N9LF.
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
HM2J65PE5110N9LF-MPA
CONN HEADER 125POS 2MM PRESS-FIT
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2J65PE5110N9LF | HM2J65PE5110N9LF-ND | 95T0219 | HM2J65PE5110N9LF |
| Product Name | Millipacs ® | Hard Metric, Standard | Hm2J65Pe5110N9Lf-Mpacrahdrcnrtypabnshield / Tray Rohs Compliant Amphenol Communications Solutions | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Geometry | Right Angle | AB 25 | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts |