1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 26 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW26S-2C7LF.
26 Pos 1 Row FPC Header, 1mm Pitch, Straight, Through Hole, 1A Product overview: HLW26S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW26S-2C7LF can be used for catalog matching and distributor lookup.
"26 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"
CONNECTOR, FFC/FPC, 26POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:26Contacts;
CONN FFC FPC VERT 26POS 1MM PCB
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLW26S-2C7LF | 350-HLW26S-2C7LF | HLW26S-2C7LF | 609-1841-ND | 28AH8680 | HLW26S-2C7LF |
| Product Name | 1.00mm pitch Flex Connectors | Through-Hole 1A Electronic Connector | Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Connector, Ffc/fpc, 26Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | DIP | Kinked Pin | Through Hole | Kinked Pin | ||
| Voltage Rating | 100 volts | 100 volts | 100 volts | 100 volts | ||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |||
| Connector Type | FPC / FFC |