1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 16 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW16S-2C7LF.
"16 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"
FLEX 1.0 HLW-S
FFC/FPC CONNECTOR, 16 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:16Contacts;
HLW16S-2C7LF-FFC/FPC
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HLW16S-2C7LF | 609-1831-ND | Amphenol FCI Asia HLW16S-2C7LF | 62K4631 | 38AJ7314 |
| Product Name | 1.00mm pitch Flex Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 16 Position, 1Row; Pitch Spacing Amphenol Communications Solutions | Hlw16S-2C7Lf-Ffc/fpc Conn / Amphenol Fci Rohs Compliant Amphenol Communications Solutions | |
| Termination | DIP | Through Hole | |||
| Voltage Rating | 100 volts | 100 volts | |||
| Current Rating | 1.0 amps | 1.0 amps | |||
| Connector Type | FPC / FFC |