Amphenol Corporation 1.00mm pitch Flex Connectors HLW18R-2C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-R series, 18 Position, Side Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW18R-2C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-R series, 18 Position, Side Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW18R-2C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - HLW18R-2C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
HLW18R-2C7LF
1.00mm pitch Flex Connectors HLW18R-2C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-R series, 18 Position, Side Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW18R-2C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-R series, 18 Position, Side Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW18R-2C7LF.

Supplier's Site Datasheet
Singapore, Singapore
1A 100V Electronic Connector
350-HLW18R-2C7LF
1A 100V Electronic Connector 350-HLW18R-2C7LF
FFC/FPC Connector, 18 Pos, 1mm, RA, Thru-Hole, 1A, 100V Product overview: HLW18R-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW18R-2C7LF can be used for catalog matching and distributor lookup.

FFC/FPC Connector, 18 Pos, 1mm, RA, Thru-Hole, 1A, 100V Product overview: HLW18R-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 100V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW18R-2C7LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1832-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1832-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1832-ND
"18 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle"

"18 Position FFC, FPC Connector Contacts, Top 0.039"" (1.00mm) Through Hole, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1362683-HLW18R-2C7LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1362683-HLW18R-2C7LF
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1362683-HLW18R-2C7LF
Win Source Part Number: 1362683-HLW18R-2C7LF Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: HLW-R Package: Tray Product Status: Active Base Product Number: HLW18R Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4051 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 1A Contact Finish: Tin Number of Positions: 18 Termination: Kinked Pin Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Voltage Rating: 100V Housing Color: Black Pitch: 0.039" (1.00mm) Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm, 0.33mm Height Above Board: 0.154" (3.90mm) Cable End Type: Straight, Tapered Actuator Color: Black Mating Cycles: 30

Win Source Part Number: 1362683-HLW18R-2C7LF
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: HLW-R
Package: Tray
Product Status: Active
Base Product Number: HLW18R
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4051
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1A
Contact Finish: Tin
Number of Positions: 18
Termination: Kinked Pin
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Voltage Rating: 100V
Housing Color: Black
Pitch: 0.039" (1.00mm)
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm, 0.33mm
Height Above Board: 0.154" (3.90mm)
Cable End Type: Straight, Tapered
Actuator Color: Black
Mating Cycles: 30

Buy Now Datasheet
Hlw18R-2C7Lf-Hlwr / Tray Rohs Compliant Amphenol Communications Solutions - 94M7593 - Newark, An Avnet Company
Chicago, IL, United States
Hlw18R-2C7Lf-Hlwr / Tray Rohs Compliant Amphenol Communications Solutions
94M7593
Hlw18R-2C7Lf-Hlwr / Tray Rohs Compliant Amphenol Communications Solutions 94M7593
HLW18R-2C7LF-HLWR / Tray RoHS Compliant: Yes

HLW18R-2C7LF-HLWR / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HLW18R-2C7LF 350-HLW18R-2C7LF 609-1832-ND 1362683-HLW18R-2C7LF 94M7593
Product Name 1.00mm pitch Flex Connectors 1A 100V Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Hlw18R-2C7Lf-Hlwr / Tray Rohs Compliant Amphenol Communications Solutions
Geometry Right Angle
Termination DIP Kinked Pin Kinked Pin
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1532-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SAS
Termination Through Hole
Mounting PC Mount
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-043138-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers