Amphenol Corporation 1.00mm pitch Flex Connectors HLW18S-2C7LF

Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 18 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW18S-2C7LF.
Request a Quote Datasheet
Description
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 18 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW18S-2C7LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.00mm pitch Flex Connectors - HLW18S-2C7LF - Amphenol Communications Solutions
Nashua, NH, United States
1.00mm pitch Flex Connectors
HLW18S-2C7LF
1.00mm pitch Flex Connectors HLW18S-2C7LF
1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 18 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW18S-2C7LF.

1.00mm pitch Flex Connectors, 1.00mm Flex Connectors, HLW-S series, 18 Position, Top Entry Non-ZIF Connector, 1mm (0.039inch) Pitch, Kinked Terminal, Amphenol is one of the leading manufacturers of Flex Connectors. Contact us today for more details of 1.00mm Flex Connectors, part number HLW18S-2C7LF.

Supplier's Site Datasheet
Singapore, Singapore
100V 1A Electronic Connector
350-HLW18S-2C7LF
100V 1A Electronic Connector 350-HLW18S-2C7LF
18 Pos 1mm FFC/FPC Conn, Straight, Solder, 100V, 1A, Thru-Hole Product overview: HLW18S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 1A, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW18S-2C7LF can be used for catalog matching and distributor lookup.

18 Pos 1mm FFC/FPC Conn, Straight, Solder, 100V, 1A, Thru-Hole Product overview: HLW18S-2C7LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 1A, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-HLW18S-2C7LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-1833-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-1833-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-1833-ND
"18 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

"18 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Through Hole"

Buy Now Datasheet
FFC, FPC (FlatFlexible) Connectors - HLW18S-2C7LF - 1043573-HLW18S-2C7LF - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - HLW18S-2C7LF
1043573-HLW18S-2C7LF
FFC, FPC (FlatFlexible) Connectors - HLW18S-2C7LF 1043573-HLW18S-2C7LF
Manufacturer: Amphenol FCI Win Source Part Number: 1043573-HLW18S-2C7LF Packaging: Tray Number of Positions: 18 Pitch: 0.039" (1.00mm) Termination: Kinked Pin Contact Finish: Tin Voltage Rating: 100V Current Rating: 1A Height Above Board: 0.232" (5.90mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Cable End Type: Straight or Tapered Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Mounting: Through Hole Mating Cycles: 30 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1043573-HLW18S-2C7LF
Packaging: Tray
Number of Positions: 18
Pitch: 0.039" (1.00mm)
Termination: Kinked Pin
Contact Finish: Tin
Voltage Rating: 100V
Current Rating: 1A
Height Above Board: 0.232" (5.90mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Cable End Type: Straight or Tapered
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Mounting: Through Hole
Mating Cycles: 30
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connector, Ffc/fpc, 18Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions - 94M7595 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 18Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
94M7595
Connector, Ffc/fpc, 18Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions 94M7595
CONNECTOR, FFC/FPC, 18POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:HLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 18POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:18Contacts; Gender:Receptacle; Product Range:HLW-S Series; Contact Termination Type:Through Hole; Contact Position:-; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number HLW18S-2C7LF 350-HLW18S-2C7LF 609-1833-ND 1043573-HLW18S-2C7LF 94M7595
Product Name 1.00mm pitch Flex Connectors 100V 1A Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies FFC, FPC (FlatFlexible) Connectors - HLW18S-2C7LF Connector, Ffc/fpc, 18Pos, 1Row, 1Mm; Pitch Spacing Amphenol Communications Solutions
Termination DIP Solder Kinked Pin Through Hole
Voltage Rating 100 volts 100 volts 100 volts 100 volts
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Connector Type FPC / FFC
Unlock Full Specs
to access all available technical data