Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, 5 RowRight angle Header Type AB Press Fit , Shielded, 4 mm Top Shield , 250 mating cycles ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2J65PE5118N9LF.
MPACRAHDRCNRTYPAB SHIELD
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
Board Connector, 125 Contact(s), 5 Row(s), Male, Right Angle, Press Fit Terminal, LEAD FREE Product overview: HM2J65PE5118N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-HM2J65PE5118N9L
Conn Backplane M 125 POS 2mm Press Fit RA Thru-Hole Tray
CONN HEADER 125POS 2MM PRESS-FIT
| Amphenol Communications Solutions | PEI-Genesis | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | HM2J65PE5118N9LF | Amphenol FCI Asia HM2J65PE5118N9LF | 1822688P | 1822286 | 609-HM2J65PE5118N9LF-ND | 2027-HM2J65PE5118N9LF | 44-HM2J65PE5118N9LF | HM2J65PE5118N9LF |
| Product Name | Millipacs ® | Backplane Connectors | Backplane Connectors | Hard Metric, Standard | Electronic Connector | Conn Backplane M 125 POS 2mm Press Fit RA Thru-Hole Tray | Backplane Connectors - Hard Metric, Standard | |
| Connector Type | PC Card Connector | Header, Male Pins | ||||||
| Geometry | Right Angle | Right Angle | Right Angle; Right angle | AB 25 | ||||
| Termination | Press-Fit | Press fit | Press-Fit | Press-Fit | ||||
| Voltage Rating | 750 volts | 750 volts | 750 volts | 500 volts | ||||
| Current Rating | 1.0 to 1.5 amps | 1.5 amps | 1.5 amps |