Millipacs ®, Back Plane Connectors, 2mm Hard Metric Series, Vertical Header, Type A with Peg 2.5mm, 110 Signal Pin, Press Fit Tail,Unshielded, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P07PDP3H0N9LF.
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HEADER 110POS 2MM PRESS-FIT
HM2P07PDP3H0N9LF-MPA
| Amphenol Communications Solutions | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P07PDP3H0N9LF | HM2P07PDP3H0N9LF-ND | HM2P07PDP3H0N9LF | 24AC8854 |
| Product Name | Millipacs ® | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hm2P07Pdp3H0N9Lf-Mpac5Rstpfhdr Cnrtypa / Tray Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Header, Male Pins | ||
| Termination | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps |