Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type A with Peg 2.5mm, 110 Signal Pin, Press Fit Tail, 250 mating cycles and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P07PD5110N9LF.
Board Connector, 110 Contact(s), 5 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Receptacle, LEAD FREE Product overview: HM2P07PD5110N9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P07PD5110N9LF
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
HM2P07PD5110N9LF-MPA
CONN HEADER 110POS 2MM PRESS-FIT
CONN HEADER 110POS 2MM PRESS-FIT
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P07PD5110N9LF | 406-HM2P07PD5110N9LF | 609-2125-ND | 79AH3015 | HM2P07PD5110N9LF | HM2P07PD5110N9LF |
| Product Name | Millipacs ® | Electronic Connector | Hard Metric, Standard | Hm2P07Pd5110N9Lf-Mpac5Rstpfhdr Cnrtypalf Rohs Compliant Amphenol | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard |
| Connector Type | PC Card Connector | Header, Male Pins | ||||
| Termination | Press-Fit | Press-Fit | ||||
| Voltage Rating | 750 volts | 750 volts | ||||
| Current Rating | 1.0 to 1.5 amps |