Millipacs ®, Back Plane Connectors,2mm Hard Metric Series,Millipacs, 5 Row Vertical Header, Type A with Peg 2.5mm, 110 Signal Pin, Press Fit Tail,Shielded,250 Mating cycles and with increased protection against fretting corrosion and ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS®. Contact us today for more details of MILLIPACS®, part number HM2P07PA5111AALF.
Board Connector, 154 Contact(s), 7 Row(s), Male, Straight, 0.079 inch Pitch, Press Fit Terminal, Locking, Cream Insulator, Receptacle, LEAD FREE Product overview: HM2P07PA5111AALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-HM2P07PA5111AALF
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
CONN HEADER 154POS 2MM PRESS-FIT
HM2P07PA5111AALF-MPA
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HM2P07PA5111AALF | 406-HM2P07PA5111AALF | 609-HM2P07PA5111AALF-ND | HM2P07PA5111AALF | 82R5873 |
| Product Name | Millipacs ® | Electronic Connector | Hard Metric, Standard | Backplane Connectors - Hard Metric, Standard | Hm2P07Pa5111Aalf-Mpac5Rstpfhdr Cnrtyp A / Tray Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector | Header, Male Pins | |||
| Termination | Press-Fit | Press-Fit | |||
| Voltage Rating | 750 volts | 750 volts | 750 volts | ||
| Current Rating | 1.0 to 1.5 amps | 1.5 amps |